"Flat Ribbon Cable Gray 68 Conductors 0.025"" (0.64mm) Flat Cable 300.0' (91.44m)"
RIBBON CABLE, 68 CORE, 30AWG, 150V; Cable Shielding:Unshielded
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Flat Cables | Cable Assemblies |
| Product Number | HF447/68300'SF-ND | 25AC3140 |
| Product Name | Flat Ribbon Cables | Ribbon Cable, 68 Core, 30Awg, 150V; Cable Shielding 3M |
| Product Category | Cable | |
| Cable Conductor | Copper, Tinned | |
| Cable Shielding | No Shielding | No Shielding |
| Standards / Certifications | RoHS | RoHS |