3M Flat Ribbon Cables HF447/50 100'

Description
"Flat Ribbon Cable Gray 50 Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Gray 50 Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - 3M156345-100-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M156345-100-ND
Flat Ribbon Cables 3M156345-100-ND
"Flat Ribbon Cable Gray 50 Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"

"Flat Ribbon Cable Gray 50 Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"

Buy Now Datasheet
Flat Ribbon Cables - 3M156345-25-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M156345-25-ND
Flat Ribbon Cables 3M156345-25-ND
"Flat Ribbon Cable Gray 50 Conductors 0.025"" (0.64mm) Flat Cable 25.0' (7.62m)"

"Flat Ribbon Cable Gray 50 Conductors 0.025"" (0.64mm) Flat Cable 25.0' (7.62m)"

Buy Now Datasheet
Flat Ribbon Cables - 3M156345-10-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M156345-10-ND
Flat Ribbon Cables 3M156345-10-ND
"Flat Ribbon Cable Gray 50 Conductors 0.025"" (0.64mm) Flat Cable 10.0' (3.05m)"

"Flat Ribbon Cable Gray 50 Conductors 0.025"" (0.64mm) Flat Cable 10.0' (3.05m)"

Buy Now Datasheet
Flat Ribbon Cables - 3M156345-50-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M156345-50-ND
Flat Ribbon Cables 3M156345-50-ND
"Flat Ribbon Cable Gray 50 Conductors 0.025"" (0.64mm) Flat Cable 50.0' (15.24m)"

"Flat Ribbon Cable Gray 50 Conductors 0.025"" (0.64mm) Flat Cable 50.0' (15.24m)"

Buy Now Datasheet
Flat Ribbon Cables - 3M156345-5-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M156345-5-ND
Flat Ribbon Cables 3M156345-5-ND
"Flat Ribbon Cable Gray 50 Conductors 0.025"" (0.64mm) Flat Cable 5.0' (1.52m)"

"Flat Ribbon Cable Gray 50 Conductors 0.025"" (0.64mm) Flat Cable 5.0' (1.52m)"

Buy Now Datasheet
Flat Ribbon Cables - 3M156345-1-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M156345-1-ND
Flat Ribbon Cables 3M156345-1-ND
"Flat Ribbon Cable Gray 50 Conductors 0.025"" (0.64mm) Flat Cable 1.00' (304.80mm)"

"Flat Ribbon Cable Gray 50 Conductors 0.025"" (0.64mm) Flat Cable 1.00' (304.80mm)"

Buy Now Datasheet
Flat Ribbon Cables - 19-HF447/50100'-DS-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
19-HF447/50100'-DS-ND
Flat Ribbon Cables 19-HF447/50100'-DS-ND
CBL RIBN 50COND 0.025 GRY FEET

CBL RIBN 50COND 0.025 GRY FEET

Buy Now Datasheet
Ribbon Cable, 50 Core, 30Awg, 150V; Cable Shielding 3M - 25AC3129 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 50 Core, 30Awg, 150V; Cable Shielding 3M
25AC3129
Ribbon Cable, 50 Core, 30Awg, 150V; Cable Shielding 3M 25AC3129
RIBBON CABLE, 50 CORE, 30AWG, 150V; Cable Shielding:Unshielded ; No. of Conductors:50Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey; Pitch Spacing:0.64mm RoHS Compliant: Yes

RIBBON CABLE, 50 CORE, 30AWG, 150V; Cable Shielding:Unshielded; No. of Conductors:50Conductor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey; Pitch Spacing:0.64mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies
Product Number 3M156345-100-ND 25AC3129
Product Name Flat Ribbon Cables Ribbon Cable, 50 Core, 30Awg, 150V; Cable Shielding 3M
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding No Shielding
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Cord, Rcpt-Free End, 10M Rohs Compliant Sensata/bei Sensors - 75AJ3570 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3057/100-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD MEDIUM POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details