3M Flat Ribbon Cables HF447/40 100'

Description
"Flat Ribbon Cable Gray 40 Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Gray 40 Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - 3M156344-100-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M156344-100-ND
Flat Ribbon Cables 3M156344-100-ND
"Flat Ribbon Cable Gray 40 Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"

"Flat Ribbon Cable Gray 40 Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"

Buy Now Datasheet
Flat Ribbon Cables - 3M156344-50-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M156344-50-ND
Flat Ribbon Cables 3M156344-50-ND
"Flat Ribbon Cable Gray 40 Conductors 0.025"" (0.64mm) Flat Cable 50.0' (15.24m)"

"Flat Ribbon Cable Gray 40 Conductors 0.025"" (0.64mm) Flat Cable 50.0' (15.24m)"

Buy Now Datasheet
Flat Ribbon Cables - 3M156344-10-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M156344-10-ND
Flat Ribbon Cables 3M156344-10-ND
"Flat Ribbon Cable Gray 40 Conductors 0.025"" (0.64mm) Flat Cable 10.0' (3.05m)"

"Flat Ribbon Cable Gray 40 Conductors 0.025"" (0.64mm) Flat Cable 10.0' (3.05m)"

Buy Now Datasheet
Flat Ribbon Cables - 3M156344-5-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M156344-5-ND
Flat Ribbon Cables 3M156344-5-ND
"Flat Ribbon Cable Gray 40 Conductors 0.025"" (0.64mm) Flat Cable 5.0' (1.52m)"

"Flat Ribbon Cable Gray 40 Conductors 0.025"" (0.64mm) Flat Cable 5.0' (1.52m)"

Buy Now Datasheet
Flat Ribbon Cables - 3M156344-25-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M156344-25-ND
Flat Ribbon Cables 3M156344-25-ND
"Flat Ribbon Cable Gray 40 Conductors 0.025"" (0.64mm) Flat Cable 25.0' (7.62m)"

"Flat Ribbon Cable Gray 40 Conductors 0.025"" (0.64mm) Flat Cable 25.0' (7.62m)"

Buy Now Datasheet
Flat Ribbon Cables - 3M156344-1-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M156344-1-ND
Flat Ribbon Cables 3M156344-1-ND
"Flat Ribbon Cable Gray 40 Conductors 0.025"" (0.64mm) Flat Cable 1.00' (304.80mm)"

"Flat Ribbon Cable Gray 40 Conductors 0.025"" (0.64mm) Flat Cable 1.00' (304.80mm)"

Buy Now Datasheet
Flat Ribbon Cables - 19-HF447/40100'-DS-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
19-HF447/40100'-DS-ND
Flat Ribbon Cables 19-HF447/40100'-DS-ND
CBL RIBN 40COND 0.025 GRY FEET

CBL RIBN 40COND 0.025 GRY FEET

Buy Now Datasheet
Ribbon Cable, 40 Core, 30Awg, 150V; Cable Shielding 3M - 25AC3125 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 40 Core, 30Awg, 150V; Cable Shielding 3M
25AC3125
Ribbon Cable, 40 Core, 30Awg, 150V; Cable Shielding 3M 25AC3125
RIBBON CABLE, 40 CORE, 30AWG, 150V; Cable Shielding:Unshielded ; No. of Conductors:40Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey; Pitch Spacing:0.64mm RoHS Compliant: Yes

RIBBON CABLE, 40 CORE, 30AWG, 150V; Cable Shielding:Unshielded; No. of Conductors:40Conductor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey; Pitch Spacing:0.64mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies
Product Number 3M156344-100-ND 25AC3125
Product Name Flat Ribbon Cables Ribbon Cable, 40 Core, 30Awg, 150V; Cable Shielding 3M
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding No Shielding
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Twisted Pair & Multicore Data Cable - 534063 - RS Components, Ltd.
Specs
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details