3M Flat Ribbon Cables HF447/36 100'

Description
"Flat Ribbon Cable Gray 36 Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Gray 36 Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - 3M156343-100-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M156343-100-ND
Flat Ribbon Cables 3M156343-100-ND
"Flat Ribbon Cable Gray 36 Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"

"Flat Ribbon Cable Gray 36 Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"

Buy Now Datasheet
Flat Ribbon Cables - 3M156343-50-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M156343-50-ND
Flat Ribbon Cables 3M156343-50-ND
"Flat Ribbon Cable Gray 36 Conductors 0.025"" (0.64mm) Flat Cable 50.0' (15.24m)"

"Flat Ribbon Cable Gray 36 Conductors 0.025"" (0.64mm) Flat Cable 50.0' (15.24m)"

Buy Now Datasheet
Flat Ribbon Cables - 3M156343-5-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M156343-5-ND
Flat Ribbon Cables 3M156343-5-ND
"Flat Ribbon Cable Gray 36 Conductors 0.025"" (0.64mm) Flat Cable 5.0' (1.52m)"

"Flat Ribbon Cable Gray 36 Conductors 0.025"" (0.64mm) Flat Cable 5.0' (1.52m)"

Buy Now Datasheet
Flat Ribbon Cables - 3M156343-25-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M156343-25-ND
Flat Ribbon Cables 3M156343-25-ND
"Flat Ribbon Cable Gray 36 Conductors 0.025"" (0.64mm) Flat Cable 25.0' (7.62m)"

"Flat Ribbon Cable Gray 36 Conductors 0.025"" (0.64mm) Flat Cable 25.0' (7.62m)"

Buy Now Datasheet
Flat Ribbon Cables - 3M156343-10-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M156343-10-ND
Flat Ribbon Cables 3M156343-10-ND
"Flat Ribbon Cable Gray 36 Conductors 0.025"" (0.64mm) Flat Cable 10.0' (3.05m)"

"Flat Ribbon Cable Gray 36 Conductors 0.025"" (0.64mm) Flat Cable 10.0' (3.05m)"

Buy Now Datasheet
Flat Ribbon Cables - 3M156343-1-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
3M156343-1-ND
Flat Ribbon Cables 3M156343-1-ND
"Flat Ribbon Cable Gray 36 Conductors 0.025"" (0.64mm) Flat Cable 1.00' (304.80mm)"

"Flat Ribbon Cable Gray 36 Conductors 0.025"" (0.64mm) Flat Cable 1.00' (304.80mm)"

Buy Now Datasheet
Ribbon Cable, 36 Core, 30Awg, 150V; Cable Shielding 3M - 25AC3121 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 36 Core, 30Awg, 150V; Cable Shielding 3M
25AC3121
Ribbon Cable, 36 Core, 30Awg, 150V; Cable Shielding 3M 25AC3121
RIBBON CABLE, 36 CORE, 30AWG, 150V; Cable Shielding:Unshielded ; No. of Conductors:36Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey; Pitch Spacing:0.64mm RoHS Compliant: Yes

RIBBON CABLE, 36 CORE, 30AWG, 150V; Cable Shielding:Unshielded; No. of Conductors:36Conductor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey; Pitch Spacing:0.64mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies
Product Number 3M156343-100-ND 25AC3121
Product Name Flat Ribbon Cables Ribbon Cable, 36 Core, 30Awg, 150V; Cable Shielding 3M
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding No Shielding
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-3037/301-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details