3M Ribbon Cable, 30 Core, 30Awg, 150V; Cable Shielding 3M HF447/30 100'

Description
RIBBON CABLE, 30 CORE, 30AWG, 150V; Cable Shielding:Unshielded ; No. of Conductors:30Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey; Pitch Spacing:0.64mm RoHS Compliant: Yes
Description
RIBBON CABLE, 30 CORE, 30AWG, 150V; Cable Shielding:Unshielded ; No. of Conductors:30Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey; Pitch Spacing:0.64mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, 30 Core, 30Awg, 150V; Cable Shielding 3M - 32AC6474 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 30 Core, 30Awg, 150V; Cable Shielding 3M
32AC6474
Ribbon Cable, 30 Core, 30Awg, 150V; Cable Shielding 3M 32AC6474
RIBBON CABLE, 30 CORE, 30AWG, 150V; Cable Shielding:Unshielded ; No. of Conductors:30Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey; Pitch Spacing:0.64mm RoHS Compliant: Yes

RIBBON CABLE, 30 CORE, 30AWG, 150V; Cable Shielding:Unshielded; No. of Conductors:30Conductor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey; Pitch Spacing:0.64mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 32AC6474
Product Name Ribbon Cable, 30 Core, 30Awg, 150V; Cable Shielding 3M
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data