3M Flat Ribbon Cables HF447/16 100'SF

Description
"Flat Ribbon Cable Gray 16 Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Gray 16 Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - HF447/16100'SF-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
HF447/16100'SF-ND
Flat Ribbon Cables HF447/16100'SF-ND
"Flat Ribbon Cable Gray 16 Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"

"Flat Ribbon Cable Gray 16 Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"

Buy Now Datasheet
Ribbon Cable, 16 Core, 30Awg, 150V; Cable Shielding 3M - 25AC3106 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 16 Core, 30Awg, 150V; Cable Shielding 3M
25AC3106
Ribbon Cable, 16 Core, 30Awg, 150V; Cable Shielding 3M 25AC3106
RIBBON CABLE, 16 CORE, 30AWG, 150V; Cable Shielding:Unshielded ; No. of Conductors:16Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey; Pitch Spacing:0.64mm RoHS Compliant: Yes

RIBBON CABLE, 16 CORE, 30AWG, 150V; Cable Shielding:Unshielded; No. of Conductors:16Conductor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey; Pitch Spacing:0.64mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies
Product Number HF447/16100'SF-ND 25AC3106
Product Name Flat Ribbon Cables Ribbon Cable, 16 Core, 30Awg, 150V; Cable Shielding 3M
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding No Shielding
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Modular Twisted Pair Cable Assemblies - 1-2322421-2 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 21.33 ft (65 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
3 suppliers
Brown PVC Single Wire - 55010832 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Mini Display Port To HDMI 4 K Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Mini Display port
View Details