"Flat Ribbon Cable Gray 100 Conductors 0.025"" (0.64mm) Flat Cable 100.0' (30.48m)"
"Flat Ribbon Cable Gray 100 Conductors 0.025"" (0.64mm) Flat Cable 10.0' (3.05m)"
"Flat Ribbon Cable Gray 100 Conductors 0.025"" (0.64mm) Flat Cable 5.0' (1.52m)"
"Flat Ribbon Cable Gray 100 Conductors 0.025"" (0.64mm) Flat Cable 50.0' (15.24m)"
"Flat Ribbon Cable Gray 100 Conductors 0.025"" (0.64mm) Flat Cable 25.0' (7.62m)"
"Flat Ribbon Cable Gray 100 Conductors 0.025"" (0.64mm) Flat Cable 1.00' (304.80mm)"
CBL RIBN 100COND 0.025 GRY FEET
RIBBON CABLE, 100 CORE, 30AWG, 150V; Cable Shielding:Unshielded
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Flat Cables | Cable Assemblies |
| Product Number | 3M156349-100-ND | 25AC3093 |
| Product Name | Flat Ribbon Cables | Ribbon Cable, 100 Core, 30Awg, 150V; Cable Shielding 3M |
| Product Category | Cable | |
| Cable Conductor | Copper, Tinned | |
| Cable Shielding | No Shielding | No Shielding |
| Standards / Certifications | RoHS |