3M Ribbon Cable, 10 Core, 30Awg, 150V; Cable Shielding 3M HF447/10 300'

Description
RIBBON CABLE, 10 CORE, 30AWG, 150V; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.4m; Jacket Color:Grey; Pitch Spacing:0.64mm RoHS Compliant: Yes
Description
RIBBON CABLE, 10 CORE, 30AWG, 150V; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.4m; Jacket Color:Grey; Pitch Spacing:0.64mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, 10 Core, 30Awg, 150V; Cable Shielding 3M - 32AC6472 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, 10 Core, 30Awg, 150V; Cable Shielding 3M
32AC6472
Ribbon Cable, 10 Core, 30Awg, 150V; Cable Shielding 3M 32AC6472
RIBBON CABLE, 10 CORE, 30AWG, 150V; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.4m; Jacket Color:Grey; Pitch Spacing:0.64mm RoHS Compliant: Yes

RIBBON CABLE, 10 CORE, 30AWG, 150V; Cable Shielding:Unshielded; No. of Conductors:10Conductor; Wire Gauge:30AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.4m; Jacket Color:Grey; Pitch Spacing:0.64mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 32AC6472
Product Name Ribbon Cable, 10 Core, 30Awg, 150V; Cable Shielding 3M
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

OBD Right angel overmolding extension cable to blunt cut - QLC16039 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 534034 - RS Components, Ltd.
Specs
Rated Temperature -30 to 105 C (-22 to 221 F)
View Details