3M Flat Ribbon Cables HF365/50

Description
"Flat Ribbon Cable Gray 50 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Gray 50 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - HF365/50-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
HF365/50-ND
Flat Ribbon Cables HF365/50-ND
"Flat Ribbon Cable Gray 50 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

"Flat Ribbon Cable Gray 50 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

Buy Now Datasheet
Ribbon Cable, Lszh Round Conductor Flat, 50 Core, 28 Awg, 1.27 Mm, 100 Ft Rohs Compliant 3M - 95W3242 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Lszh Round Conductor Flat, 50 Core, 28 Awg, 1.27 Mm, 100 Ft Rohs Compliant 3M
95W3242
Ribbon Cable, Lszh Round Conductor Flat, 50 Core, 28 Awg, 1.27 Mm, 100 Ft Rohs Compliant 3M 95W3242
Ribbon Cable, LSZH Round Conductor Flat, 50 Core, 28 AWG, 1.27 mm, 100 ft RoHS Compliant: Yes

Ribbon Cable, LSZH Round Conductor Flat, 50 Core, 28 AWG, 1.27 mm, 100 ft RoHS Compliant: Yes

Supplier's Site
Flat Cable, 50Cond, 100Ft, 28Awg, Gry, 300V; Cable Shielding 3M - 99R8481 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 50Cond, 100Ft, 28Awg, Gry, 300V; Cable Shielding 3M
99R8481
Flat Cable, 50Cond, 100Ft, 28Awg, Gry, 300V; Cable Shielding 3M 99R8481
FLAT CABLE, 50COND, 100FT, 28AWG, GRY, 300V; Cable Shielding:Unshielded ; No. of Conductors:50Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):-; Jacket Color:Grey; Product Range:-RoHS Compliant: Yes

FLAT CABLE, 50COND, 100FT, 28AWG, GRY, 300V; Cable Shielding:Unshielded; No. of Conductors:50Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):-; Jacket Color:Grey; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Ribbon Cable, Hal Free, 50Way, 30.5M; Cable Shielding 3M - 42AC0874 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Hal Free, 50Way, 30.5M; Cable Shielding 3M
42AC0874
Ribbon Cable, Hal Free, 50Way, 30.5M; Cable Shielding 3M 42AC0874
RIBBON CABLE, HAL FREE, 50WAY, 30.5M; Cable Shielding:Unscreened ; No. of Cores:50Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:63.5mm; No. of RoHS Compliant: Yes

RIBBON CABLE, HAL FREE, 50WAY, 30.5M; Cable Shielding:Unscreened; No. of Cores:50Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:63.5mm; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies Cable Assemblies
Product Number HF365/50-ND 95W3242 99R8481
Product Name Flat Ribbon Cables Ribbon Cable, Lszh Round Conductor Flat, 50 Core, 28 Awg, 1.27 Mm, 100 Ft Rohs Compliant 3M Flat Cable, 50Cond, 100Ft, 28Awg, Gry, 300V; Cable Shielding 3M
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding No Shielding
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

mini-SAS HD - 10112633-101LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Sensor Cord, Rcpt-Free End, 3M Rohs Compliant Sensata/bei Sensors - 75AJ3572 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2500/601-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers