3M Round Conductor Flat Cable, HF365 Se
"Flat Ribbon Cable Gray 36 Conductors 0.050"" (1.27mm) Flat Cable 1.00' (304.80mm)"
CBL RIBN 36COND 0.05 GRY FEET
FLAT CABLE, 36 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Flat Cables | Cable Assemblies |
| Product Number | HF365/36SF | MD36R-1-ND | 99R8474 |
| Product Name | Flat Cables | Flat Ribbon Cables | Flat Cable, 36 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M |
| Cable Type | Flat Cable | Flat Cable | |
| Product Category | Cable | ||
| Cable Conductor | Copper, Tinned | ||
| Cable Shielding | No Shielding | No Shielding |