3M Flat Ribbon Cables HF365/36

Description
"Flat Ribbon Cable Gray 36 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Gray 36 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - HF365/36-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
HF365/36-ND
Flat Ribbon Cables HF365/36-ND
"Flat Ribbon Cable Gray 36 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

"Flat Ribbon Cable Gray 36 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

Buy Now Datasheet
Flat Cables - HF365/36 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
HF365/36
Flat Cables HF365/36
3M Round Conductor Flat Cable, HF365 Se

3M Round Conductor Flat Cable, HF365 Se

Buy Now
Flat Cable, 36 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M - 99R8473 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 36 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M
99R8473
Flat Cable, 36 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M 99R8473
FLAT CABLE, 36 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:36Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 36 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:36Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies Cable Assemblies
Product Number HF365/36-ND HF365/36 99R8473
Product Name Flat Ribbon Cables Flat Cables Flat Cable, 36 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding No Shielding
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

mini-SAS HD - 10112632-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications RoHS; UL Recognized Component Mark (US and Canadian)
View Details
Sensor Cord, 12P M23 Rcpt-Free End, 5M Rohs Compliant Sensata/bei Sensors - 75AJ3330 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2300/401-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
Wire to Board Cables - 2625479 - RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 1.64 ft (5 dm)
Standards / Certifications RoHS
View Details
3 suppliers