3M Flat Cables HF365/30SF

Description
3M Round Conductor Flat Cable, HF365 Se
Request a Quote Datasheet
Description
3M Round Conductor Flat Cable, HF365 Se
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - HF365/30SF - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
HF365/30SF
Flat Cables HF365/30SF
3M Round Conductor Flat Cable, HF365 Se

3M Round Conductor Flat Cable, HF365 Se

Buy Now
Flat Ribbon Cables - MD30R-50-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
MD30R-50-ND
Flat Ribbon Cables MD30R-50-ND
"Flat Ribbon Cable Gray 30 Conductors 0.050"" (1.27mm) Flat Cable 50.0' (15.24m)"

"Flat Ribbon Cable Gray 30 Conductors 0.050"" (1.27mm) Flat Cable 50.0' (15.24m)"

Buy Now Datasheet
Flat Cable, 30 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M - 99R8470 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 30 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M
99R8470
Flat Cable, 30 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M 99R8470
FLAT CABLE, 30 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:30Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 30 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:30Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Flat Cables Cable Assemblies
Product Number HF365/30SF MD30R-50-ND 99R8470
Product Name Flat Cables Flat Ribbon Cables Flat Cable, 30 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M
Cable Type Flat Cable Flat Cable
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details
Flat Ribbon Cable Assemblies - RG8622 / RG8630 - Rego Electronics Inc.
Specs
Application Instrumentation and Control; Medical; Telecommunications
Cable Type Flat Cable
Cable Shielding No Shielding
View Details