3M Flat Cables HF365/26SF

Description
3M Round Conductor Flat Cable, HF365 Se
Request a Quote Datasheet
Description
3M Round Conductor Flat Cable, HF365 Se
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - HF365/26SF - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
HF365/26SF
Flat Cables HF365/26SF
3M Round Conductor Flat Cable, HF365 Se

3M Round Conductor Flat Cable, HF365 Se

Buy Now
Flat Ribbon Cables - MD26R-10-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
MD26R-10-ND
Flat Ribbon Cables MD26R-10-ND
"Flat Ribbon Cable Gray 26 Conductors 0.050"" (1.27mm) Flat Cable 10.0' (3.05m)"

"Flat Ribbon Cable Gray 26 Conductors 0.050"" (1.27mm) Flat Cable 10.0' (3.05m)"

Buy Now Datasheet
Flat Cable, 26 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M - 99R8468 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 26 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M
99R8468
Flat Cable, 26 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M 99R8468
FLAT CABLE, 26 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:26Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 26 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:26Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Flat Cables Cable Assemblies
Product Number HF365/26SF MD26R-10-ND 99R8468
Product Name Flat Cables Flat Ribbon Cables Flat Cable, 26 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M
Cable Type Flat Cable Flat Cable
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Cable Connector Assembly 5M PVC M12 8230/356 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-2300/602-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Accessories, Gate leads - GATELEAD PB34-60 G1K1 - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details