3M Flat Cables HF365/25SF

Description
3M Round Conductor Flat Cable, HF365 Se
Request a Quote Datasheet
Description
3M Round Conductor Flat Cable, HF365 Se
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - HF365/25SF - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
HF365/25SF
Flat Cables HF365/25SF
3M Round Conductor Flat Cable, HF365 Se

3M Round Conductor Flat Cable, HF365 Se

Buy Now
Flat Ribbon Cables - MD25R-100-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
MD25R-100-ND
Flat Ribbon Cables MD25R-100-ND
"Flat Ribbon Cable Gray 25 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

"Flat Ribbon Cable Gray 25 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

Buy Now Datasheet
Flat Ribbon Cables - MD25R-10-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
MD25R-10-ND
Flat Ribbon Cables MD25R-10-ND
"Flat Ribbon Cable Gray 25 Conductors 0.050"" (1.27mm) Flat Cable 10.0' (3.05m)"

"Flat Ribbon Cable Gray 25 Conductors 0.050"" (1.27mm) Flat Cable 10.0' (3.05m)"

Buy Now Datasheet
Flat Ribbon Cables - 19-HF365/25SF-DS-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
19-HF365/25SF-DS-ND
Flat Ribbon Cables 19-HF365/25SF-DS-ND
CBL RIBN 25COND 0.05 GRY FEET

CBL RIBN 25COND 0.05 GRY FEET

Buy Now Datasheet
Flat Cable, 25 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M - 99R8465 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 25 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M
99R8465
Flat Cable, 25 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M 99R8465
FLAT CABLE, 25 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:25Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 25 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:25Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Flat Cables Cable Assemblies
Product Number HF365/25SF MD25R-100-ND 99R8465
Product Name Flat Cables Flat Ribbon Cables Flat Cable, 25 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M
Cable Type Flat Cable Flat Cable
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Variable Spacing Probe to Double Stacking Banana Plug - 4082 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
View Details