3M Round Conductor Flat Cable, HF365 Se
"Flat Ribbon Cable Gray 20 Conductors 0.050"" (1.27mm) Flat Cable 10.0' (3.05m)"
FLAT CABLE, 20 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Flat Cables | Cable Assemblies |
| Product Number | HF365/20SF | MD20R-10-ND | 99R8460 |
| Product Name | Flat Cables | Flat Ribbon Cables | Flat Cable, 20 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M |
| Cable Type | Flat Cable | Flat Cable | |
| Product Category | Cable | ||
| Cable Conductor | Copper, Tinned | ||
| Cable Shielding | No Shielding | No Shielding |