3M Round Conductor Flat Cable, HF365 Se
"Flat Ribbon Cable Gray 18 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
"Flat Ribbon Cable Gray 18 Conductors 0.050"" (1.27mm) Flat Cable 5.0' (1.52m)"
CBL RIBN 18COND 0.05 GRY FEET
FLAT CABLE, 18 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Flat Cables | Cable Assemblies |
| Product Number | HF365/18SF | MD18R-100-ND | 99R8457 |
| Product Name | Flat Cables | Flat Ribbon Cables | Flat Cable, 18 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M |
| Cable Type | Flat Cable | Flat Cable | |
| Product Category | Cable | ||
| Cable Conductor | Copper, Tinned | ||
| Cable Shielding | No Shielding | No Shielding |