3M Flat Cables HF365/18

Description
3M Round Conductor Flat Cable, HF365 Se
Request a Quote Datasheet
Description
3M Round Conductor Flat Cable, HF365 Se
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - HF365/18 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
HF365/18
Flat Cables HF365/18
3M Round Conductor Flat Cable, HF365 Se

3M Round Conductor Flat Cable, HF365 Se

Buy Now
Flat Ribbon Cables - HF365/18-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
HF365/18-ND
Flat Ribbon Cables HF365/18-ND
"Flat Ribbon Cable Gray 18 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

"Flat Ribbon Cable Gray 18 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

Buy Now Datasheet
Flat Cable, 18 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M - 99R8456 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 18 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M
99R8456
Flat Cable, 18 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M 99R8456
FLAT CABLE, 18 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:18Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 18 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:18Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Flat Cables Cable Assemblies
Product Number HF365/18 HF365/18-ND 99R8456
Product Name Flat Cables Flat Ribbon Cables Flat Cable, 18 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M
Cable Type Flat Cable Flat Cable
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Green/Yellow PVC Single Wire - 56020030 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
I/O Cable Assemblies - RG8219 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type RJ-45; Half pitch 68
View Details