3M Ribbon Cable, Hal Free, 16Way, 30.5M; Cable Shielding 3M HF365/16

Description
RIBBON CABLE, HAL FREE, 16WAY, 30.5M; Cable Shielding:Unscreened ; No. of Cores:16Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:20.32mm; No. of RoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, HAL FREE, 16WAY, 30.5M; Cable Shielding:Unscreened ; No. of Cores:16Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:20.32mm; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, Hal Free, 16Way, 30.5M; Cable Shielding 3M - 50AC5235 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Hal Free, 16Way, 30.5M; Cable Shielding 3M
50AC5235
Ribbon Cable, Hal Free, 16Way, 30.5M; Cable Shielding 3M 50AC5235
RIBBON CABLE, HAL FREE, 16WAY, 30.5M; Cable Shielding:Unscreened ; No. of Cores:16Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:20.32mm; No. of RoHS Compliant: Yes

RIBBON CABLE, HAL FREE, 16WAY, 30.5M; Cable Shielding:Unscreened; No. of Cores:16Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:20.32mm; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC5235
Product Name Ribbon Cable, Hal Free, 16Way, 30.5M; Cable Shielding 3M
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 16pin male to OBD II 16pin female with flat cable - QLC16044 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details