3M Flat Ribbon Cables HF365/14SF

Description
"Flat Ribbon Cable Gray 14 Conductors 0.050"" (1.27mm) Flat Cable 50.0' (15.24m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Gray 14 Conductors 0.050"" (1.27mm) Flat Cable 50.0' (15.24m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - MD14R-50-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
MD14R-50-ND
Flat Ribbon Cables MD14R-50-ND
"Flat Ribbon Cable Gray 14 Conductors 0.050"" (1.27mm) Flat Cable 50.0' (15.24m)"

"Flat Ribbon Cable Gray 14 Conductors 0.050"" (1.27mm) Flat Cable 50.0' (15.24m)"

Buy Now Datasheet
Flat Ribbon Cables - MD14R-100-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
MD14R-100-ND
Flat Ribbon Cables MD14R-100-ND
"Flat Ribbon Cable Gray 14 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

"Flat Ribbon Cable Gray 14 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

Buy Now Datasheet
Flat Cable, 14 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M - 99R8449 - Newark, An Avnet Company
Chicago, IL, United States
Flat Cable, 14 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M
99R8449
Flat Cable, 14 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M 99R8449
FLAT CABLE, 14 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:14Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

FLAT CABLE, 14 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:14Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies
Product Number MD14R-50-ND 99R8449
Product Name Flat Ribbon Cables Flat Cable, 14 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding No Shielding
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
ZK2000-8600-0xxx | Sensor cable, PUR, 8 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details