3M Flat Ribbon Cables HF365/14

Description
"Flat Ribbon Cable Gray 14 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Gray 14 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - HF365/14-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
HF365/14-ND
Flat Ribbon Cables HF365/14-ND
"Flat Ribbon Cable Gray 14 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

"Flat Ribbon Cable Gray 14 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"

Buy Now Datasheet
Ribbon Cable, Hal Free, 14Way, 30.5M; Cable Shielding 3M - 50AC5234 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Hal Free, 14Way, 30.5M; Cable Shielding 3M
50AC5234
Ribbon Cable, Hal Free, 14Way, 30.5M; Cable Shielding 3M 50AC5234
RIBBON CABLE, HAL FREE, 14WAY, 30.5M; Cable Shielding:Unscreened ; No. of Cores:14Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:17.78mm; No. of RoHS Compliant: Yes

RIBBON CABLE, HAL FREE, 14WAY, 30.5M; Cable Shielding:Unscreened; No. of Cores:14Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:17.78mm; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies
Product Number HF365/14-ND 50AC5234
Product Name Flat Ribbon Cables Ribbon Cable, Hal Free, 14Way, 30.5M; Cable Shielding 3M
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Ribbon Cable - 1792610 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Type Flat Cable
Cable Length 0.1640 ft (0.5000 dm)
Standards / Certifications RoHS
View Details