"Flat Ribbon Cable Gray 14 Conductors 0.050"" (1.27mm) Flat Cable 300.0' (91.44m)"
CBL RIBN 14COND 0.05 GRY FEET
| DigiKey | |
|---|---|
| Product Category | Flat Cables |
| Product Number | HF365/14300-ND |
| Product Name | Flat Ribbon Cables |
| Product Category | Cable |
| Cable Conductor | Copper, Tinned |
| Cable Shielding | No Shielding |
| Standards / Certifications | RoHS |