3M Ribbon Cable, Hal Free, 10Way, 30.5M; Cable Shielding 3M HF365/10

Description
RIBBON CABLE, HAL FREE, 10WAY, 30.5M; Cable Shielding:Unscreened ; No. of Cores:10Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:12.7mm; No. of RoHS Compliant: Yes
Datasheet
Description
RIBBON CABLE, HAL FREE, 10WAY, 30.5M; Cable Shielding:Unscreened ; No. of Cores:10Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:12.7mm; No. of RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable, Hal Free, 10Way, 30.5M; Cable Shielding 3M - 50AC5233 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Hal Free, 10Way, 30.5M; Cable Shielding 3M
50AC5233
Ribbon Cable, Hal Free, 10Way, 30.5M; Cable Shielding 3M 50AC5233
RIBBON CABLE, HAL FREE, 10WAY, 30.5M; Cable Shielding:Unscreened ; No. of Cores:10Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:12.7mm; No. of RoHS Compliant: Yes

RIBBON CABLE, HAL FREE, 10WAY, 30.5M; Cable Shielding:Unscreened; No. of Cores:10Core; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m; Jacket Colour:Grey; Cable Width:12.7mm; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC5233
Product Name Ribbon Cable, Hal Free, 10Way, 30.5M; Cable Shielding 3M
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Blue Drain OBD round cable to DB25 male - QLC16101 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding UTP
View Details