"Flat Ribbon Cable Gray 9 Conductors 0.050"" (1.27mm) Flat Cable 5.0' (1.52m)"
"Flat Ribbon Cable Gray 9 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
3M Round Conductor Flat Cable, HF365 Se
FLAT CABLE, 9 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Flat Cables | Cable Assemblies | Cable Assemblies |
| Product Number | MD09R-5-ND | HF365/09SF | 99R8438 |
| Product Name | Flat Ribbon Cables | Flat Cables | Flat Cable, 9 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M |
| Product Category | Cable | ||
| Cable Conductor | Copper, Tinned | ||
| Cable Shielding | No Shielding | No Shielding | |
| Standards / Certifications | RoHS | RoHS |