3M High Flex Life Cable, HF319 Series,
"Flat Ribbon Cable Gray 64 Conductors 0.050"" (1.27mm) Flat Cable 100.0' (30.48m)"
80001409913 HF319/64=HFCBL/HIFLE
| Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Flat Cables | Cable Assemblies |
| Product Number | HF319/64 | HF319/64-ND | 62X4129 |
| Product Name | Flat Cables | Flat Ribbon Cables | 80001409913 Hf319/64=Hfcbl/hiflex/.050/64/100 3M |
| Product Category | Cable | ||
| Cable Conductor | Copper Alloy, Silver Coated | ||
| Cable Shielding | No Shielding | ||
| Standards / Certifications | RoHS |