3M Flat Cables HF319/50

Description
3M High Flex Life Cable, HF319 Series,
Request a Quote Datasheet
Description
3M High Flex Life Cable, HF319 Series,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - HF319/50 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
HF319/50
Flat Cables HF319/50
3M High Flex Life Cable, HF319 Series,

3M High Flex Life Cable, HF319 Series,

Buy Now
Ribbon Cable, Hi Flex, 50 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M - 62W5772 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Hi Flex, 50 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M
62W5772
Ribbon Cable, Hi Flex, 50 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M 62W5772
RIBBON CABLE, HI FLEX, 50 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:50Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

RIBBON CABLE, HI FLEX, 50 CONDUCTOR, 100FT, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:50Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number HF319/50 62W5772
Product Name Flat Cables Ribbon Cable, Hi Flex, 50 Conductor, 100Ft, 28Awg, 300V; Cable Shielding 3M
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Flat Cables -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Computer; Panel PC, Human Machine Interface, Handheld Scanner, Barcode Reader, Point of Sale, Vehicle Computer
Cable Type Flat Cable
Cable Shielding No Shielding
View Details
Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details