3M Flat Cables HF319/34

Description
3M High Flex Life Cable, HF319 Series,
Request a Quote Datasheet
Description
3M High Flex Life Cable, HF319 Series,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - HF319/34 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
HF319/34
Flat Cables HF319/34
3M High Flex Life Cable, HF319 Series,

3M High Flex Life Cable, HF319 Series,

Buy Now
Ribbon Cable, Hi Flex, 34 Conductor, 300Ft, 28Awg, 300V; Cable Shielding 3M - 62W5770 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Hi Flex, 34 Conductor, 300Ft, 28Awg, 300V; Cable Shielding 3M
62W5770
Ribbon Cable, Hi Flex, 34 Conductor, 300Ft, 28Awg, 300V; Cable Shielding 3M 62W5770
RIBBON CABLE, HI FLEX, 34 CONDUCTOR, 300FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:34Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:Grey RoHS Compliant: Yes

RIBBON CABLE, HI FLEX, 34 CONDUCTOR, 300FT, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:34Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number HF319/34 62W5770
Product Name Flat Cables Ribbon Cable, Hi Flex, 34 Conductor, 300Ft, 28Awg, 300V; Cable Shielding 3M
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-1250-048 - Southco
Specs
Application Instrumentation and Control
Cable Length 4.1 ft (12.5 dm)
View Details
RF Cables And RF Cable Assemblies - NB1200 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details