3M Flat Cables HF319/10

Description
3M High Flex Life Cable, HF319 Series,
Request a Quote Datasheet
Description
3M High Flex Life Cable, HF319 Series,
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - HF319/10 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
HF319/10
Flat Cables HF319/10
3M High Flex Life Cable, HF319 Series,

3M High Flex Life Cable, HF319 Series,

Buy Now
Ribbon Cable, Hi Flex, 10 Conductor, 300Ft, 28Awg, 300V; Cable Shielding 3M - 62W5763 - Newark, An Avnet Company
Chicago, IL, United States
Ribbon Cable, Hi Flex, 10 Conductor, 300Ft, 28Awg, 300V; Cable Shielding 3M
62W5763
Ribbon Cable, Hi Flex, 10 Conductor, 300Ft, 28Awg, 300V; Cable Shielding 3M 62W5763
RIBBON CABLE, HI FLEX, 10 CONDUCTOR, 300FT, 28AWG, 300V; Cable Shielding:Unshielded ; No. of Conductors:10Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:Grey RoHS Compliant: Yes

RIBBON CABLE, HI FLEX, 10 CONDUCTOR, 300FT, 28AWG, 300V; Cable Shielding:Unshielded; No. of Conductors:10Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):300ft; Reel Length (Metric):91.44m; Jacket Color:Grey RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number HF319/10 62W5763
Product Name Flat Cables Ribbon Cable, Hi Flex, 10 Conductor, 300Ft, 28Awg, 300V; Cable Shielding 3M
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Solid PTFE Flexible Cable Assemblies: Mini-Flex 105 | Titan-Flex® 170 -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS232 Adapter Cable - CBL02 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details