"Flat Ribbon Cable Blue, White 64 (32 Pair Twisted) Conductors 0.050"" (1.27mm) Flat Twisted Pair 25.0' (7.62m)"
3M Twisted Pair Flat Cable, HF100 Serie
TWIST-TO-FLAT CABLE, 28AWG, 30.48M, 64 CONDUCTOR, 150V, BLUE/WHITE; Cable Shielding:Unshielded
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Flat Cables | Cable Assemblies | Cable Assemblies |
| Product Number | HF64B-25-ND | HF100/64TP | 90W2708 |
| Product Name | Flat Ribbon Cables | Flat Cables | Twist-To-Flat Cable, 28Awg, 30.48M, 64 Conductor, 150V, Blue/white; Cable Shielding 3M |
| Product Category | Cable | ||
| Cable Conductor | Copper, Tinned | ||
| Cable Shielding | No Shielding | No Shielding | |
| Number of Conductors | 64 # |