The Twist-To-Flat Cable, 28 AWG, 30.48M, 40 Conductor, 150V, Blue/White is designed for applications requiring a low smoke, zero halogen (LSZH) insulation, which minimizes smoke and toxicity during combustion. It features stranded tinned copper conductors arranged on .050-inch centers, allowing for mass termination to a variety of IDC connectors. The cable operates effectively within a temperature range of -40°C to +105°C and has a voltage rating of 150V in the USA and Canada, with a lower rating of <50V in the EU. The cable exhibits an insulation resistance greater than 1 vó 10^10 Ω per 10 feet and has a characteristic impedance of 102 Ω unbalanced and 119 Ω balanced. Capacitance is measured at 16.9 pF/ft, while inductance is 0.18 OºH/ft. The product is compliant with RoHS standards, making it suitable for environmentally conscious projects. This cable is available in standard lengths of 100 ft and 300 ft, with customization options for flat dimensions and repeat lengths.
3M Twisted Pair Flat Cable, HF100 Serie
TWIST-TO-FLAT CABLE, 28AWG, 30.48M, 40 CONDUCTOR, 150V, BLUE/WHITE; Cable Shielding:Unshielded
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | HF100/40TP | 90W2705 |
| Product Name | Flat Cables | Twist-To-Flat Cable, 28Awg, 30.48M, 40 Conductor, 150V, Blue/white; Cable Shielding 3M |
| Cable Type | Flat Cable | Flat Cable |