3M Flat Ribbon Cables HF100/26TP

Description
"Flat Ribbon Cable Blue, White 26 (13 Pair Twisted) Conductors 0.050"" (1.27mm) Flat Twisted Pair 10.0' (3.05m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Blue, White 26 (13 Pair Twisted) Conductors 0.050"" (1.27mm) Flat Twisted Pair 10.0' (3.05m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - HF26B-10-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
HF26B-10-ND
Flat Ribbon Cables HF26B-10-ND
"Flat Ribbon Cable Blue, White 26 (13 Pair Twisted) Conductors 0.050"" (1.27mm) Flat Twisted Pair 10.0' (3.05m)"

"Flat Ribbon Cable Blue, White 26 (13 Pair Twisted) Conductors 0.050"" (1.27mm) Flat Twisted Pair 10.0' (3.05m)"

Buy Now Datasheet
Flat Cables - HF100/26TP - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
HF100/26TP
Flat Cables HF100/26TP
3M Twisted Pair Flat Cable, HF100 Serie

3M Twisted Pair Flat Cable, HF100 Serie

Buy Now
Twist-To-Flat Cable, 28Awg, 30.48M, 26 Conductor, 150V, Blue/white; Cable Shielding 3M - 90W2703 - Newark, An Avnet Company
Chicago, IL, United States
Twist-To-Flat Cable, 28Awg, 30.48M, 26 Conductor, 150V, Blue/white; Cable Shielding 3M
90W2703
Twist-To-Flat Cable, 28Awg, 30.48M, 26 Conductor, 150V, Blue/white; Cable Shielding 3M 90W2703
TWIST-TO-FLAT CABLE, 28AWG, 30.48M, 26 CONDUCTOR, 150V, BLUE/WHITE; Cable Shielding:Unshielded ; No. of Conductors:26Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

TWIST-TO-FLAT CABLE, 28AWG, 30.48M, 26 CONDUCTOR, 150V, BLUE/WHITE; Cable Shielding:Unshielded; No. of Conductors:26Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies Cable Assemblies
Product Number HF26B-10-ND HF100/26TP 90W2703
Product Name Flat Ribbon Cables Flat Cables Twist-To-Flat Cable, 28Awg, 30.48M, 26 Conductor, 150V, Blue/white; Cable Shielding 3M
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding No Shielding
Number of Conductors 26 #
Unlock Full Specs
to access all available technical data

Similar Products

mini-SAS HD - 10112634-121LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board Connector
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Sensor Connector, M23, Rcpt, 12Pos Rohs Compliant Sensata/bei Sensors - 75AJ3563 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
Connecting cable - 706-100/350-200 - WAGO
Specs
Application Instrumentation and Control
Product Type open-ended
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers