3M Flat Cables HF100/20TP

Description
3M Twisted Pair Flat Cable, HF100 Serie
Request a Quote Datasheet
Description
3M Twisted Pair Flat Cable, HF100 Serie
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Cables - HF100/20TP - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
HF100/20TP
Flat Cables HF100/20TP
3M Twisted Pair Flat Cable, HF100 Serie

3M Twisted Pair Flat Cable, HF100 Serie

Buy Now
Flat Ribbon Cables - HF20B-25-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
HF20B-25-ND
Flat Ribbon Cables HF20B-25-ND
"Flat Ribbon Cable Blue, White 20 (10 Pair Twisted) Conductors 0.050"" (1.27mm) Flat Twisted Pair 25.0' (7.62m)"

"Flat Ribbon Cable Blue, White 20 (10 Pair Twisted) Conductors 0.050"" (1.27mm) Flat Twisted Pair 25.0' (7.62m)"

Buy Now Datasheet
Twist-To-Flat Cable, 28Awg, 30.48M, 20 Conductor, 150V, Blue/white; Cable Shielding 3M - 90W2702 - Newark, An Avnet Company
Chicago, IL, United States
Twist-To-Flat Cable, 28Awg, 30.48M, 20 Conductor, 150V, Blue/white; Cable Shielding 3M
90W2702
Twist-To-Flat Cable, 28Awg, 30.48M, 20 Conductor, 150V, Blue/white; Cable Shielding 3M 90W2702
TWIST-TO-FLAT CABLE, 28AWG, 30.48M, 20 CONDUCTOR, 150V, BLUE/WHITE; Cable Shielding:Unshielded ; No. of Conductors:20Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

TWIST-TO-FLAT CABLE, 28AWG, 30.48M, 20 CONDUCTOR, 150V, BLUE/WHITE; Cable Shielding:Unshielded; No. of Conductors:20Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.5m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Flat Cables Cable Assemblies
Product Number HF100/20TP HF20B-25-ND 90W2702
Product Name Flat Cables Flat Ribbon Cables Twist-To-Flat Cable, 28Awg, 30.48M, 20 Conductor, 150V, Blue/white; Cable Shielding 3M
Cable Type Flat Cable Flat Cable
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Cable Connector Assembly 1M PVC M12 RAL-010-012 -  - Sensata Technologies
Specs
Connector Type M12
View Details
System cable - 706-3057/600-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details