"Flat Ribbon Cable Blue, White 16 (8 Pair Twisted) Conductors 0.050"" (1.27mm) Flat Twisted Pair 50.0' (15.24m)"
CABLE, TWIST-TO-FLAT, 28AWG, 30.48M, 16COND, 150V, BLU/WHT; Cable Shielding:Unshielded
CBL RIBN 16COND TWIST-PAIR 50'
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Flat Cables | Cable Assemblies | Cable Assemblies |
| Product Number | 19-HF100/16TP-50-ND | 90W2701 | HF100/16TP |
| Product Name | Flat Ribbon Cables | Cable, Twist-To-Flat, 28Awg, 30.48M, 16Cond, 150V, Blu/wht; Cable Shielding 3M | Flat Ribbon Cables |
| Product Category | Cable | ||
| Cable Conductor | Copper, Tinned | ||
| Cable Shielding | No Shielding | No Shielding | No Shielding; Unshielded |
| Number of Conductors | 16 # |