3M Flat Ribbon Cables HF100/14TP

Description
"Flat Ribbon Cable Blue, White 14 (7 Pair Twisted) Conductors 0.050"" (1.27mm) Flat Twisted Pair 50.0' (15.24m)"
Request a Quote Datasheet
Description
"Flat Ribbon Cable Blue, White 14 (7 Pair Twisted) Conductors 0.050"" (1.27mm) Flat Twisted Pair 50.0' (15.24m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Ribbon Cables - HF14B-50-ND - DigiKey
Thief River Falls, MN, United States
Flat Ribbon Cables
HF14B-50-ND
Flat Ribbon Cables HF14B-50-ND
"Flat Ribbon Cable Blue, White 14 (7 Pair Twisted) Conductors 0.050"" (1.27mm) Flat Twisted Pair 50.0' (15.24m)"

"Flat Ribbon Cable Blue, White 14 (7 Pair Twisted) Conductors 0.050"" (1.27mm) Flat Twisted Pair 50.0' (15.24m)"

Buy Now Datasheet
Flat Cables - HF100/14TP - Powell Electronics, Inc.
Swedesboro, NJ, United States
Flat Cables
HF100/14TP
Flat Cables HF100/14TP
3M Twisted Pair Flat Cable, HF100 Serie

3M Twisted Pair Flat Cable, HF100 Serie

Buy Now
Cable, Twist-To-Flat, 28Awg, 30.48M, 14Cond, 150V, Blu/wht; Cable Shielding 3M - 90W2700 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Twist-To-Flat, 28Awg, 30.48M, 14Cond, 150V, Blu/wht; Cable Shielding 3M
90W2700
Cable, Twist-To-Flat, 28Awg, 30.48M, 14Cond, 150V, Blu/wht; Cable Shielding 3M 90W2700
CABLE, TWIST-TO-FLAT, 28AWG, 30.48M, 14COND, 150V, BLU/WHT; Cable Shielding:Unshielded ; No. of Conductors:14Conduct or; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

CABLE, TWIST-TO-FLAT, 28AWG, 30.48M, 14COND, 150V, BLU/WHT; Cable Shielding:Unshielded; No. of Conductors:14Conductor; Wire Gauge:28AWG; Conductor Area CSA:-; Reel Length (Imperial):100ft; Reel Length (Metric):30.48m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Flat Cables Cable Assemblies Cable Assemblies
Product Number HF14B-50-ND HF100/14TP 90W2700
Product Name Flat Ribbon Cables Flat Cables Cable, Twist-To-Flat, 28Awg, 30.48M, 14Cond, 150V, Blu/wht; Cable Shielding 3M
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding No Shielding No Shielding
Number of Conductors 14 #
Unlock Full Specs
to access all available technical data

Similar Products

ExaMAX - 10129954-A02502JLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Type Flat Cable
Cable Length 8.2 ft (25 dm)
Connector Type Cable Assemblies
View Details
Sensor Cord, Rcpt-Free End, 3M Rohs Compliant Sensata/bei Sensors - 75AJ3572 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2500/401-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details