Win Source Part Number: 1062418-HDC-S150-31S
Category: Connectors, Interconnects>Backpl
Series: HDC (High Density Connector)
Number of Positions: 150
Pitch: 0.100" (2.54mm)
Color: Black
Connector Type: Receptacle, Female Sockets
Number of Positions Loaded: All
Number of Rows: 3
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Bulk
Connector Style: High Density (HDC, HDI, HPC)
Material Flammability Rating: UL94 V-0
Standard Package: 840
Mounting Type: Through Hole, Right Angle
Temperature Range - Operating: -55°C ~ 125°C
Alternative Parts (Cross-Reference): 5650875-5; 5650405-5; 5650907-5; HTSW-150-07-G-T70010
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3A
HTSUS: 8536.69.4040
Mfr: 3M
Other Names: 00051115580789,05111
Base Product Number: HDC-S
Product Status: Obsolete
CONN RCPT HD 150POS PCB
| Win Source Electronics | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | 1062418-HDC-S150-31S2-KR | HDC-S150-31S2-KR |
| Product Name | Connectors, Interconnects - Backplane Connectors - Specialized | Backplane Connectors - Specialized |
| Termination | Solder |