The HDC-P210-31S1-KR is a high-density backplane connector designed for edge mounting applications. It features 210 contacts arranged in three rows, allowing for efficient space utilization in PCB designs. The connector supports right-angle mounting, making it suitable for both vertical and horizontal mating with compatible sockets. It is constructed from copper alloy with a nickel underplating and a gold-wiping area, ensuring reliable electrical performance. The current rating is 3.0 A, with an insulation resistance of 1 x 10^3 MΩ minimum at 500 VDC and a withstand voltage of 900 VAC for one minute. The operating temperature range is from -55°C to +105°C, and it is compliant with RoHS standards. The connector is also rated for a process temperature of 260°C, making it suitable for various soldering processes.
CONN HEADER HD 210POS EDGE MNT
| Lingto Electronic Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | HDC-P210-31S1-KR |
| Product Name | Backplane Connectors - Specialized |
| Geometry | High Density (HDC, HDI, HPC) |