The HDC-H102-31P1-KV is a backplane connector from the HDC series, designed for high-density applications with up to 102 contacts in a single bay configuration. It features a vertical mount design suitable for PCB or backplane installations, with options for solder tail or press-fit terminations. The connector is compliant with RoHS regulations and is constructed from glass-filled thermoplastic (LCP) with a UL 94V-0 flammability rating. Electrical specifications include a current rating of 3.0 A, insulation resistance of at least 1,000 MΩ at 500 VDC, and a withstand voltage of 900 VAC for one minute. The operating temperature range is from -55°C to +105°C, with a maximum process rating of 260°C. The connector is designed for hot swapping, featuring Early Mate Late Break (EMLB) grounding contacts, and is compatible with both three-row and four-row sockets. Engineers considering this connector should evaluate its specifications against their project requirements, particularly in terms of density, electrical performance, and environmental compliance.
CONN HEADER HD 102POS PCB
| Lingto Electronic Limited | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | HDC-H102-31P1-KV |
| Product Name | Backplane Connectors - Specialized |
| Geometry | High Density (HDC, HDI, HPC) |