3M 3M HDBB Heavy Duty Breakout Boot HDBB-505-1-250 - 7.08 in Length - 2.36 in Max Diameter - 5 Cable HDBB-505-1-250

Description
The 3M HDBB heavy duty breakout boot is sold 1 per case and is another quality product from 3M. Supports 5 cables. Has a minimum and maximum cable entry diameter. These values are 0.96 in to 2.36 in. Works with conductor legs within a certain diameter range: The range for this product is 0.29 in to 1.18 in. The overall length measures 7.08 in.
Description
The 3M HDBB heavy duty breakout boot is sold 1 per case and is another quality product from 3M. Supports 5 cables. Has a minimum and maximum cable entry diameter. These values are 0.96 in to 2.36 in. Works with conductor legs within a certain diameter range: The range for this product is 0.29 in to 1.18 in. The overall length measures 7.08 in.

Suppliers

Company
Product
Description
Supplier Links
3M HDBB Heavy Duty Breakout Boot HDBB-505-1-250 - 7.08 in Length - 2.36 in Max Diameter - 5 Cable - 051138-46648 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M HDBB Heavy Duty Breakout Boot HDBB-505-1-250 - 7.08 in Length - 2.36 in Max Diameter - 5 Cable
051138-46648
3M HDBB Heavy Duty Breakout Boot HDBB-505-1-250 - 7.08 in Length - 2.36 in Max Diameter - 5 Cable 051138-46648
The 3M HDBB heavy duty breakout boot is sold 1 per case and is another quality product from 3M. Supports 5 cables. Has a minimum and maximum cable entry diameter. These values are 0.96 in to 2.36 in. Works with conductor legs within a certain diameter range: The range for this product is 0.29 in to 1.18 in. The overall length measures 7.08 in.

The 3M HDBB heavy duty breakout boot is sold 1 per case and is another quality product from 3M. Supports 5 cables. Has a minimum and maximum cable entry diameter. These values are 0.96 in to 2.36 in. Works with conductor legs within a certain diameter range: The range for this product is 0.29 in to 1.18 in. The overall length measures 7.08 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 051138-46648
Product Name 3M HDBB Heavy Duty Breakout Boot HDBB-505-1-250 - 7.08 in Length - 2.36 in Max Diameter - 5 Cable
Unlock Full Specs
to access all available technical data

Similar Products