3M 3M HDBB Heavy Duty Breakout Boot HDBB-430-1-250 - 9 in Length - 5.25 in Max Diameter - 4 Cable HDBB-430-1-250

Description
The 3M HDBB heavy duty breakout boot is sold 1 per case and is another quality product from 3M. Supports 4 cables. Has a minimum and maximum cable entry diameter. These values are 3 in to 5.25 in. Works with conductor legs within a certain diameter range: The range for this product is 0.55 in to 1.35 in. The overall length measures 9 in.
Description
The 3M HDBB heavy duty breakout boot is sold 1 per case and is another quality product from 3M. Supports 4 cables. Has a minimum and maximum cable entry diameter. These values are 3 in to 5.25 in. Works with conductor legs within a certain diameter range: The range for this product is 0.55 in to 1.35 in. The overall length measures 9 in.

Suppliers

Company
Product
Description
Supplier Links
3M HDBB Heavy Duty Breakout Boot HDBB-430-1-250 - 9 in Length - 5.25 in Max Diameter - 4 Cable - 054007-58798 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M HDBB Heavy Duty Breakout Boot HDBB-430-1-250 - 9 in Length - 5.25 in Max Diameter - 4 Cable
054007-58798
3M HDBB Heavy Duty Breakout Boot HDBB-430-1-250 - 9 in Length - 5.25 in Max Diameter - 4 Cable 054007-58798
The 3M HDBB heavy duty breakout boot is sold 1 per case and is another quality product from 3M. Supports 4 cables. Has a minimum and maximum cable entry diameter. These values are 3 in to 5.25 in. Works with conductor legs within a certain diameter range: The range for this product is 0.55 in to 1.35 in. The overall length measures 9 in.

The 3M HDBB heavy duty breakout boot is sold 1 per case and is another quality product from 3M. Supports 4 cables. Has a minimum and maximum cable entry diameter. These values are 3 in to 5.25 in. Works with conductor legs within a certain diameter range: The range for this product is 0.55 in to 1.35 in. The overall length measures 9 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 054007-58798
Product Name 3M HDBB Heavy Duty Breakout Boot HDBB-430-1-250 - 9 in Length - 5.25 in Max Diameter - 4 Cable
Unlock Full Specs
to access all available technical data

Similar Products

Safety Shoes - 142991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Safety Shoes
View Details
Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Heat Resistant Gloves - SE-31 - Gilson Company, Inc.
Gilson Company, Inc.
Specs
Clothing Type Gloves
View Details