The 3M HDBB heavy duty breakout boot is sold 1 per case and is another quality product from 3M. Supports 4 cables. Has a minimum and maximum cable entry diameter. These values are 0.98 in to 1.75 in. Works with conductor legs within a certain diameter range: The range for this product is 0.28 in to 0.79 in. The overall length measures 3.5 in.
| R. S. Hughes Company, Inc. | |
|---|---|
| Product Category | Safety Clothing |
| Product Number | 054007-58855 |
| Product Name | 3M HDBB Heavy Duty Breakout Boot HDBB-415-1-250 - 3.5 in Length - 1.75 in Max Diameter - 4 Cable |