3M 3M HDBB Heavy Duty Breakout Boot HDBB-345-1-250 - 10 in Length - 4.9 in Max Diameter - 3 Cable HDBB-345-1-250

Description
The 3M HDBB heavy duty breakout boot is sold 1 per case and is another quality product from 3M. Supports 3 cables. Has a minimum and maximum cable entry diameter. These values are 2.32 in to 4.9 in. Works with conductor legs within a certain diameter range: The range for this product is 1 in to 2 in. The overall length measures 10 in.
Description
The 3M HDBB heavy duty breakout boot is sold 1 per case and is another quality product from 3M. Supports 3 cables. Has a minimum and maximum cable entry diameter. These values are 2.32 in to 4.9 in. Works with conductor legs within a certain diameter range: The range for this product is 1 in to 2 in. The overall length measures 10 in.

Suppliers

Company
Product
Description
Supplier Links
3M HDBB Heavy Duty Breakout Boot HDBB-345-1-250 - 10 in Length - 4.9 in Max Diameter - 3 Cable - 054007-58794 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M HDBB Heavy Duty Breakout Boot HDBB-345-1-250 - 10 in Length - 4.9 in Max Diameter - 3 Cable
054007-58794
3M HDBB Heavy Duty Breakout Boot HDBB-345-1-250 - 10 in Length - 4.9 in Max Diameter - 3 Cable 054007-58794
The 3M HDBB heavy duty breakout boot is sold 1 per case and is another quality product from 3M. Supports 3 cables. Has a minimum and maximum cable entry diameter. These values are 2.32 in to 4.9 in. Works with conductor legs within a certain diameter range: The range for this product is 1 in to 2 in. The overall length measures 10 in.

The 3M HDBB heavy duty breakout boot is sold 1 per case and is another quality product from 3M. Supports 3 cables. Has a minimum and maximum cable entry diameter. These values are 2.32 in to 4.9 in. Works with conductor legs within a certain diameter range: The range for this product is 1 in to 2 in. The overall length measures 10 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 054007-58794
Product Name 3M HDBB Heavy Duty Breakout Boot HDBB-345-1-250 - 10 in Length - 4.9 in Max Diameter - 3 Cable
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Safety Shoes - 141919 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Safety Shoes
View Details
Safety Trainers - 7975504 - RS Components, Ltd.
DEWALT Industrial Tool Co.
Specs
Application Chemical; Oil Resistant; Chemical, oil, penetration, petrol, water
Features Steel Toe
View Details