3M 3M HDBB Heavy Duty Breakout Boot HDBB-335-1-250 - 5.1 in Length - 2.4 in Max Diameter - 3 Cable HDBB-335-1-250

Description
The 3M HDBB heavy duty breakout boot is sold 1 per case and is another quality product from 3M. Supports 3 cables. Has a minimum and maximum cable entry diameter. These values are 1.4 in to 2.4 in. Works with conductor legs within a certain diameter range: The range for this product is 0.5 in to 1.25 in. The overall length measures 5.1 in.
Description
The 3M HDBB heavy duty breakout boot is sold 1 per case and is another quality product from 3M. Supports 3 cables. Has a minimum and maximum cable entry diameter. These values are 1.4 in to 2.4 in. Works with conductor legs within a certain diameter range: The range for this product is 0.5 in to 1.25 in. The overall length measures 5.1 in.

Suppliers

Company
Product
Description
Supplier Links
3M HDBB Heavy Duty Breakout Boot HDBB-335-1-250 - 5.1 in Length - 2.4 in Max Diameter - 3 Cable - 051135-03409 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M HDBB Heavy Duty Breakout Boot HDBB-335-1-250 - 5.1 in Length - 2.4 in Max Diameter - 3 Cable
051135-03409
3M HDBB Heavy Duty Breakout Boot HDBB-335-1-250 - 5.1 in Length - 2.4 in Max Diameter - 3 Cable 051135-03409
The 3M HDBB heavy duty breakout boot is sold 1 per case and is another quality product from 3M. Supports 3 cables. Has a minimum and maximum cable entry diameter. These values are 1.4 in to 2.4 in. Works with conductor legs within a certain diameter range: The range for this product is 0.5 in to 1.25 in. The overall length measures 5.1 in.

The 3M HDBB heavy duty breakout boot is sold 1 per case and is another quality product from 3M. Supports 3 cables. Has a minimum and maximum cable entry diameter. These values are 1.4 in to 2.4 in. Works with conductor legs within a certain diameter range: The range for this product is 0.5 in to 1.25 in. The overall length measures 5.1 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 051135-03409
Product Name 3M HDBB Heavy Duty Breakout Boot HDBB-335-1-250 - 5.1 in Length - 2.4 in Max Diameter - 3 Cable
Unlock Full Specs
to access all available technical data

Similar Products

Safety Shoes - 143028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Safety Shoes
View Details
Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Westek Short Fingered Leather Gloves - TC-GLOVE - Westek Electronics, Inc.
Specs
Clothing Type Gloves
Application Abrasion Resistant
Material Leather
View Details