3M 3M HDBB Heavy Duty Breakout Boot HDBB-230-3-250 - 5 in Length - 3 in Max Diameter - 2 Cable HDBB-230-3-250

Description
The 3M HDBB heavy duty breakout boot is another quality product from 3M. Supports 2 cables. Has a minimum and maximum cable entry diameter. These values are 1.5 in to 3 in. Works with conductor legs within a certain diameter range: The range for this product is 0.5 in to 1.45 in. The overall length measures 5 in.
Description
The 3M HDBB heavy duty breakout boot is another quality product from 3M. Supports 2 cables. Has a minimum and maximum cable entry diameter. These values are 1.5 in to 3 in. Works with conductor legs within a certain diameter range: The range for this product is 0.5 in to 1.45 in. The overall length measures 5 in.

Suppliers

Company
Product
Description
Supplier Links
3M HDBB Heavy Duty Breakout Boot HDBB-230-3-250 - 5 in Length - 3 in Max Diameter - 2 Cable - 051128-56148 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M HDBB Heavy Duty Breakout Boot HDBB-230-3-250 - 5 in Length - 3 in Max Diameter - 2 Cable
051128-56148
3M HDBB Heavy Duty Breakout Boot HDBB-230-3-250 - 5 in Length - 3 in Max Diameter - 2 Cable 051128-56148
The 3M HDBB heavy duty breakout boot is another quality product from 3M. Supports 2 cables. Has a minimum and maximum cable entry diameter. These values are 1.5 in to 3 in. Works with conductor legs within a certain diameter range: The range for this product is 0.5 in to 1.45 in. The overall length measures 5 in.

The 3M HDBB heavy duty breakout boot is another quality product from 3M. Supports 2 cables. Has a minimum and maximum cable entry diameter. These values are 1.5 in to 3 in. Works with conductor legs within a certain diameter range: The range for this product is 0.5 in to 1.45 in. The overall length measures 5 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 051128-56148
Product Name 3M HDBB Heavy Duty Breakout Boot HDBB-230-3-250 - 5 in Length - 3 in Max Diameter - 2 Cable
Unlock Full Specs
to access all available technical data

Similar Products

Safety Shoes - 142481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Safety Shoes
View Details
Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Safety Products -  - Linde North America, Inc.
Linde North America, Inc.
Specs
Clothing Type Safety Shoes; Gloves
View Details