3M 3M HDBB Heavy Duty Breakout Boot HDBB-230-1-250 - 5 in Length - 3 in Max Diameter - 2 Cable HDBB-230-1-250

Description
The 3M HDBB heavy duty breakout boot is sold 1 per case and is another quality product from 3M. Supports 2 cables. Has a minimum and maximum cable entry diameter. These values are 1.5 in to 3 in. Works with conductor legs within a certain diameter range: The range for this product is 0.5 in to 1.45 in. The overall length measures 5 in.
Description
The 3M HDBB heavy duty breakout boot is sold 1 per case and is another quality product from 3M. Supports 2 cables. Has a minimum and maximum cable entry diameter. These values are 1.5 in to 3 in. Works with conductor legs within a certain diameter range: The range for this product is 0.5 in to 1.45 in. The overall length measures 5 in.

Suppliers

Company
Product
Description
Supplier Links
3M HDBB Heavy Duty Breakout Boot HDBB-230-1-250 - 5 in Length - 3 in Max Diameter - 2 Cable - 051135-35993 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M HDBB Heavy Duty Breakout Boot HDBB-230-1-250 - 5 in Length - 3 in Max Diameter - 2 Cable
051135-35993
3M HDBB Heavy Duty Breakout Boot HDBB-230-1-250 - 5 in Length - 3 in Max Diameter - 2 Cable 051135-35993
The 3M HDBB heavy duty breakout boot is sold 1 per case and is another quality product from 3M. Supports 2 cables. Has a minimum and maximum cable entry diameter. These values are 1.5 in to 3 in. Works with conductor legs within a certain diameter range: The range for this product is 0.5 in to 1.45 in. The overall length measures 5 in.

The 3M HDBB heavy duty breakout boot is sold 1 per case and is another quality product from 3M. Supports 2 cables. Has a minimum and maximum cable entry diameter. These values are 1.5 in to 3 in. Works with conductor legs within a certain diameter range: The range for this product is 0.5 in to 1.45 in. The overall length measures 5 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 051135-35993
Product Name 3M HDBB Heavy Duty Breakout Boot HDBB-230-1-250 - 5 in Length - 3 in Max Diameter - 2 Cable
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Safety Shoes - 143010 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Safety Shoes
View Details
Safety Vest - SV9 - Rutke Signs & Safety
Rutke Signs & Safety
Specs
Clothing Type Vest
View Details