3M 3M HDBB Heavy Duty Breakout Boot HDBB-205-1-250 - 2.7 in Length - 0.8 in Max Diameter - 2 Cable HDBB-205-1-250

Description
The 3M HDBB heavy duty breakout boot is sold 1 per case and is another quality product from 3M. Supports 2 cables. Has a minimum and maximum cable entry diameter. These values are 0.37 in to 0.8 in. Works with conductor legs within a certain diameter range: The range for this product is 0.11 in to 0.33 in. The overall length measures 2.7 in.
Description
The 3M HDBB heavy duty breakout boot is sold 1 per case and is another quality product from 3M. Supports 2 cables. Has a minimum and maximum cable entry diameter. These values are 0.37 in to 0.8 in. Works with conductor legs within a certain diameter range: The range for this product is 0.11 in to 0.33 in. The overall length measures 2.7 in.

Suppliers

Company
Product
Description
Supplier Links
3M HDBB Heavy Duty Breakout Boot HDBB-205-1-250 - 2.7 in Length - 0.8 in Max Diameter - 2 Cable - 054007-58793 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M HDBB Heavy Duty Breakout Boot HDBB-205-1-250 - 2.7 in Length - 0.8 in Max Diameter - 2 Cable
054007-58793
3M HDBB Heavy Duty Breakout Boot HDBB-205-1-250 - 2.7 in Length - 0.8 in Max Diameter - 2 Cable 054007-58793
The 3M HDBB heavy duty breakout boot is sold 1 per case and is another quality product from 3M. Supports 2 cables. Has a minimum and maximum cable entry diameter. These values are 0.37 in to 0.8 in. Works with conductor legs within a certain diameter range: The range for this product is 0.11 in to 0.33 in. The overall length measures 2.7 in.

The 3M HDBB heavy duty breakout boot is sold 1 per case and is another quality product from 3M. Supports 2 cables. Has a minimum and maximum cable entry diameter. These values are 0.37 in to 0.8 in. Works with conductor legs within a certain diameter range: The range for this product is 0.11 in to 0.33 in. The overall length measures 2.7 in.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 054007-58793
Product Name 3M HDBB Heavy Duty Breakout Boot HDBB-205-1-250 - 2.7 in Length - 0.8 in Max Diameter - 2 Cable
Unlock Full Specs
to access all available technical data

Similar Products

Polo Shirts - 106343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Shirt
Material Cotton; 100% Cotton
View Details
Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Heat Resistant Gloves - SE-31 - Gilson Company, Inc.
Gilson Company, Inc.
Specs
Clothing Type Gloves
View Details