3M 3M 4515 Blue 3XL SMS Polypropylene Disposable General Purpose & Work Coveralls - Fits 49 to 52 in Chest - 046719-46734 GT700004234

Description
The 3M disposable general purpose & work coverall is made of sms polypropylene, is packaged 20 per case, comes in blue and meets ANSI 101-1996 (R2008), ASTM D 2582, ASTM D 4157, ASTM D 5733, ASTM D 751, CE, EN 1073-2:2002, EN 13034:2005, EN 13982-1:2004 standards. Proper sizing is important when buying this item. The size for this product is 3XL. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Anti-Static, Low-Linting, Radioactive Particle Protection.
Description
The 3M disposable general purpose & work coverall is made of sms polypropylene, is packaged 20 per case, comes in blue and meets ANSI 101-1996 (R2008), ASTM D 2582, ASTM D 4157, ASTM D 5733, ASTM D 751, CE, EN 1073-2:2002, EN 13034:2005, EN 13982-1:2004 standards. Proper sizing is important when buying this item. The size for this product is 3XL. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Anti-Static, Low-Linting, Radioactive Particle Protection.

Suppliers

Company
Product
Description
Supplier Links
3M 4515 Blue 3XL SMS Polypropylene Disposable General Purpose & Work Coveralls - Fits 49 to 52 in Chest - 046719-46734 - 046719-46734 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4515 Blue 3XL SMS Polypropylene Disposable General Purpose & Work Coveralls - Fits 49 to 52 in Chest - 046719-46734
046719-46734
3M 4515 Blue 3XL SMS Polypropylene Disposable General Purpose & Work Coveralls - Fits 49 to 52 in Chest - 046719-46734 046719-46734
The 3M disposable general purpose & work coverall is made of sms polypropylene, is packaged 20 per case, comes in blue and meets ANSI 101-1996 (R2008), ASTM D 2582, ASTM D 4157, ASTM D 5733, ASTM D 751, CE, EN 1073-2:2002, EN 13034:2005, EN 13982-1:2004 standards. Proper sizing is important when buying this item. The size for this product is 3XL. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Anti-Static, Low-Linting, Radioactive Particle Protection.

The 3M disposable general purpose & work coverall is made of sms polypropylene, is packaged 20 per case, comes in blue and meets ANSI 101-1996 (R2008), ASTM D 2582, ASTM D 4157, ASTM D 5733, ASTM D 751, CE, EN 1073-2:2002, EN 13034:2005, EN 13982-1:2004 standards. Proper sizing is important when buying this item. The size for this product is 3XL. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Anti-Static, Low-Linting, Radioactive Particle Protection.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 046719-46734
Product Name 3M 4515 Blue 3XL SMS Polypropylene Disposable General Purpose & Work Coveralls - Fits 49 to 52 in Chest - 046719-46734
Clothing Type Coveralls/Body Suit
Unlock Full Specs
to access all available technical data

Similar Products

Hi Vis Jackets - 103287 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Application Insulation/Weather
Material Polyester; 100% Polyester
View Details
Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
43-155 Vinyl Aerial Apron - 16 Pockets - 43-155 - Utility Parts Central, Inc.
Specs
Clothing Type Apron/Smock
Material Vinyl/PVC
View Details