3M 3M 4515 Blue 2XL SMS Polypropylene Disposable General Purpose & Work Coveralls - Fits 45 to 49 in Chest - 046719-46732 GT700004226

Description
The 3M disposable general purpose & work coverall is made of sms polypropylene, is packaged 20 per case, comes in blue and meets ANSI 101-1996 (R2008), ASTM D 2582, ASTM D 4157, ASTM D 5733, ASTM D 751, CE, EN 1073-2:2002, EN 13034:2005, EN 13982-1:2004 standards. Proper sizing is important when buying this item. The size for this product is 2XL. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Anti-Static, Low-Linting, Radioactive Particle Protection.
Description
The 3M disposable general purpose & work coverall is made of sms polypropylene, is packaged 20 per case, comes in blue and meets ANSI 101-1996 (R2008), ASTM D 2582, ASTM D 4157, ASTM D 5733, ASTM D 751, CE, EN 1073-2:2002, EN 13034:2005, EN 13982-1:2004 standards. Proper sizing is important when buying this item. The size for this product is 2XL. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Anti-Static, Low-Linting, Radioactive Particle Protection.

Suppliers

Company
Product
Description
Supplier Links
3M 4515 Blue 2XL SMS Polypropylene Disposable General Purpose & Work Coveralls - Fits 45 to 49 in Chest - 046719-46732 - 046719-46732 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4515 Blue 2XL SMS Polypropylene Disposable General Purpose & Work Coveralls - Fits 45 to 49 in Chest - 046719-46732
046719-46732
3M 4515 Blue 2XL SMS Polypropylene Disposable General Purpose & Work Coveralls - Fits 45 to 49 in Chest - 046719-46732 046719-46732
The 3M disposable general purpose & work coverall is made of sms polypropylene, is packaged 20 per case, comes in blue and meets ANSI 101-1996 (R2008), ASTM D 2582, ASTM D 4157, ASTM D 5733, ASTM D 751, CE, EN 1073-2:2002, EN 13034:2005, EN 13982-1:2004 standards. Proper sizing is important when buying this item. The size for this product is 2XL. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Anti-Static, Low-Linting, Radioactive Particle Protection.

The 3M disposable general purpose & work coverall is made of sms polypropylene, is packaged 20 per case, comes in blue and meets ANSI 101-1996 (R2008), ASTM D 2582, ASTM D 4157, ASTM D 5733, ASTM D 751, CE, EN 1073-2:2002, EN 13034:2005, EN 13982-1:2004 standards. Proper sizing is important when buying this item. The size for this product is 2XL. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This item is designed and manufactured such that it offers the following protection: Anti-Static, Low-Linting, Radioactive Particle Protection.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 046719-46732
Product Name 3M 4515 Blue 2XL SMS Polypropylene Disposable General Purpose & Work Coveralls - Fits 45 to 49 in Chest - 046719-46732
Clothing Type Coveralls/Body Suit
Unlock Full Specs
to access all available technical data

Similar Products

T-Shirts - 100227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Shirt
Material Cotton; 100% Cotton
View Details
Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Milwaukee Electric Tool Corporation
Specs
Clothing Type Jacket/Coat
Material Polyester
View Details