3M 3M 4515 White 2XL SMS Polypropylene Disposable General Purpose & Work Coveralls - Fits 45 to 49 in Chest - 046719-46718 GT700004150

Description
The 3M disposable general purpose & work coverall is made of sms polypropylene, is packaged 20 per case, comes in white and meets ANSI 101-1996 (R2008), ASTM D 2582, ASTM D 4157, ASTM D 5733, ASTM D 751, CE, EN 1073-2:2002, EN 13034:2005, EN 13982-1:2004 standards. Proper sizing is important when buying this part. The size for this product is 2XL. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Anti-Static, Low-Linting, Radioactive Particle Protection.
Description
The 3M disposable general purpose & work coverall is made of sms polypropylene, is packaged 20 per case, comes in white and meets ANSI 101-1996 (R2008), ASTM D 2582, ASTM D 4157, ASTM D 5733, ASTM D 751, CE, EN 1073-2:2002, EN 13034:2005, EN 13982-1:2004 standards. Proper sizing is important when buying this part. The size for this product is 2XL. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Anti-Static, Low-Linting, Radioactive Particle Protection.

Suppliers

Company
Product
Description
Supplier Links
3M 4515 White 2XL SMS Polypropylene Disposable General Purpose & Work Coveralls - Fits 45 to 49 in Chest - 046719-46718 - 046719-46718 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4515 White 2XL SMS Polypropylene Disposable General Purpose & Work Coveralls - Fits 45 to 49 in Chest - 046719-46718
046719-46718
3M 4515 White 2XL SMS Polypropylene Disposable General Purpose & Work Coveralls - Fits 45 to 49 in Chest - 046719-46718 046719-46718
The 3M disposable general purpose & work coverall is made of sms polypropylene, is packaged 20 per case, comes in white and meets ANSI 101-1996 (R2008), ASTM D 2582, ASTM D 4157, ASTM D 5733, ASTM D 751, CE, EN 1073-2:2002, EN 13034:2005, EN 13982-1:2004 standards. Proper sizing is important when buying this part. The size for this product is 2XL. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Anti-Static, Low-Linting, Radioactive Particle Protection.

The 3M disposable general purpose & work coverall is made of sms polypropylene, is packaged 20 per case, comes in white and meets ANSI 101-1996 (R2008), ASTM D 2582, ASTM D 4157, ASTM D 5733, ASTM D 751, CE, EN 1073-2:2002, EN 13034:2005, EN 13982-1:2004 standards. Proper sizing is important when buying this part. The size for this product is 2XL. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Anti-Static, Low-Linting, Radioactive Particle Protection.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 046719-46718
Product Name 3M 4515 White 2XL SMS Polypropylene Disposable General Purpose & Work Coveralls - Fits 45 to 49 in Chest - 046719-46718
Clothing Type Coveralls/Body Suit
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Hi Vis Jackets - 103349 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Application Insulation/Weather
Material Polyester; 100% Polyester
View Details
Nitrile Examination Gloves - ID1003L - Parco Scientific Company
Specs
Clothing Type Gloves
Material Nitrile
View Details