3M 3M 4530CS Blue 4XL SMMS Polypropylene Disposable General Purpose & Work Coveralls - Fits 52 to 55 in Chest - 046719-64653 GT500083974

Description
The 3M disposable general purpose & work coverall is made of smms polypropylene, is packaged 25 per case, comes in blue and meets ANSI 101-1996 (R2008), ASTM D 2582, ASTM D 4157, ASTM D 5733, ASTM D 751, CE, EN 1073-2:2002, EN 13034:2005, EN 13982-1:2004 standards. Proper sizing is important when buying this item. The size for this product is 4XL. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Anti-Static, Low-Linting, Radioactive Particle Protection.
Description
The 3M disposable general purpose & work coverall is made of smms polypropylene, is packaged 25 per case, comes in blue and meets ANSI 101-1996 (R2008), ASTM D 2582, ASTM D 4157, ASTM D 5733, ASTM D 751, CE, EN 1073-2:2002, EN 13034:2005, EN 13982-1:2004 standards. Proper sizing is important when buying this item. The size for this product is 4XL. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Anti-Static, Low-Linting, Radioactive Particle Protection.

Suppliers

Company
Product
Description
Supplier Links
3M 4530CS Blue 4XL SMMS Polypropylene Disposable General Purpose & Work Coveralls - Fits 52 to 55 in Chest - 046719-64653 - 046719-64653 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4530CS Blue 4XL SMMS Polypropylene Disposable General Purpose & Work Coveralls - Fits 52 to 55 in Chest - 046719-64653
046719-64653
3M 4530CS Blue 4XL SMMS Polypropylene Disposable General Purpose & Work Coveralls - Fits 52 to 55 in Chest - 046719-64653 046719-64653
The 3M disposable general purpose & work coverall is made of smms polypropylene, is packaged 25 per case, comes in blue and meets ANSI 101-1996 (R2008), ASTM D 2582, ASTM D 4157, ASTM D 5733, ASTM D 751, CE, EN 1073-2:2002, EN 13034:2005, EN 13982-1:2004 standards. Proper sizing is important when buying this item. The size for this product is 4XL. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Anti-Static, Low-Linting, Radioactive Particle Protection.

The 3M disposable general purpose & work coverall is made of smms polypropylene, is packaged 25 per case, comes in blue and meets ANSI 101-1996 (R2008), ASTM D 2582, ASTM D 4157, ASTM D 5733, ASTM D 751, CE, EN 1073-2:2002, EN 13034:2005, EN 13982-1:2004 standards. Proper sizing is important when buying this item. The size for this product is 4XL. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This product is designed and manufactured such that it offers the following protection: Anti-Static, Low-Linting, Radioactive Particle Protection.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 046719-64653
Product Name 3M 4530CS Blue 4XL SMMS Polypropylene Disposable General Purpose & Work Coveralls - Fits 52 to 55 in Chest - 046719-64653
Clothing Type Coveralls/Body Suit
Unlock Full Specs
to access all available technical data

Similar Products

Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Hi Vis Jackets - 103294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Jacket/Coat
Application Insulation/Weather
Material Polyester; 100% Polyester
View Details
Welding Jackets -  - Miller Electric Manufacturing Co.
Miller Electric Manufacturing Co.
Specs
Clothing Type Jacket/Coat
Application Welding
Material Cotton; Leather; Weldx
View Details