3M 3M 4530CS Blue XL SMMS Polypropylene Disposable General Purpose & Work Coveralls - Fits 43 to 45 in Chest - 046719-64650 GT500083941

Description
The 3M disposable general purpose & work coverall is made of smms polypropylene, is packaged 25 per case, comes in blue and meets ANSI 101-1996 (R2008), ASTM D 2582, ASTM D 4157, ASTM D 5733, ASTM D 751, CE, EN 1073-2:2002, EN 13034:2005, EN 13982-1:2004 standards. Proper sizing is important when buying this product. The size for this product is XL. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Anti-Static, Low-Linting, Radioactive Particle Protection.
Description
The 3M disposable general purpose & work coverall is made of smms polypropylene, is packaged 25 per case, comes in blue and meets ANSI 101-1996 (R2008), ASTM D 2582, ASTM D 4157, ASTM D 5733, ASTM D 751, CE, EN 1073-2:2002, EN 13034:2005, EN 13982-1:2004 standards. Proper sizing is important when buying this product. The size for this product is XL. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Anti-Static, Low-Linting, Radioactive Particle Protection.

Suppliers

Company
Product
Description
Supplier Links
3M 4530CS Blue XL SMMS Polypropylene Disposable General Purpose & Work Coveralls - Fits 43 to 45 in Chest - 046719-64650 - 046719-64650 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4530CS Blue XL SMMS Polypropylene Disposable General Purpose & Work Coveralls - Fits 43 to 45 in Chest - 046719-64650
046719-64650
3M 4530CS Blue XL SMMS Polypropylene Disposable General Purpose & Work Coveralls - Fits 43 to 45 in Chest - 046719-64650 046719-64650
The 3M disposable general purpose & work coverall is made of smms polypropylene, is packaged 25 per case, comes in blue and meets ANSI 101-1996 (R2008), ASTM D 2582, ASTM D 4157, ASTM D 5733, ASTM D 751, CE, EN 1073-2:2002, EN 13034:2005, EN 13982-1:2004 standards. Proper sizing is important when buying this product. The size for this product is XL. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Anti-Static, Low-Linting, Radioactive Particle Protection.

The 3M disposable general purpose & work coverall is made of smms polypropylene, is packaged 25 per case, comes in blue and meets ANSI 101-1996 (R2008), ASTM D 2582, ASTM D 4157, ASTM D 5733, ASTM D 751, CE, EN 1073-2:2002, EN 13034:2005, EN 13982-1:2004 standards. Proper sizing is important when buying this product. The size for this product is XL. These types of SKUs are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This part is designed and manufactured such that it offers the following protection: Anti-Static, Low-Linting, Radioactive Particle Protection.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 046719-64650
Product Name 3M 4530CS Blue XL SMMS Polypropylene Disposable General Purpose & Work Coveralls - Fits 43 to 45 in Chest - 046719-64650
Clothing Type Coveralls/Body Suit
Unlock Full Specs
to access all available technical data

Similar Products

Polo Shirts - 106336 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Shirt
Material Cotton; 100% Cotton
View Details
Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Heated Clothing, Jacket, Xl, Pet, Grey; Clothing Style Milwaukee Tool - 41AH3120 - Newark, An Avnet Company
Specs
Clothing Type Jacket/Coat; Jacket
Material Polyester
View Details