3M 3M 4540+CS White 4XL Polyethylene/Polypropylene Disposable General Purpose & Work Coveralls - Fits 52 to 55 in Chest - 046719-64670 GT500082398

Description
The 3M disposable general purpose & work coverall is made of polyethylene/polypro pylene, is packaged 25 per case, comes in white and meets ANSI 101-1996 (R2008), ASTM D 2582, ASTM D 4157, ASTM D 5733, ASTM D 751, CE, EN 1073-2:2002, EN 13034:2005, EN 13982-1:2004 standards. Proper sizing is important when buying this product. The size for this product is 4XL. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Anti-Static, Low-Linting, Radioactive Particle Protection.
Description
The 3M disposable general purpose & work coverall is made of polyethylene/polypro pylene, is packaged 25 per case, comes in white and meets ANSI 101-1996 (R2008), ASTM D 2582, ASTM D 4157, ASTM D 5733, ASTM D 751, CE, EN 1073-2:2002, EN 13034:2005, EN 13982-1:2004 standards. Proper sizing is important when buying this product. The size for this product is 4XL. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Anti-Static, Low-Linting, Radioactive Particle Protection.

Suppliers

Company
Product
Description
Supplier Links
3M 4540+CS White 4XL Polyethylene/Polypropylene Disposable General Purpose & Work Coveralls - Fits 52 to 55 in Chest - 046719-64670 - 046719-64670 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M 4540+CS White 4XL Polyethylene/Polypropylene Disposable General Purpose & Work Coveralls - Fits 52 to 55 in Chest - 046719-64670
046719-64670
3M 4540+CS White 4XL Polyethylene/Polypropylene Disposable General Purpose & Work Coveralls - Fits 52 to 55 in Chest - 046719-64670 046719-64670
The 3M disposable general purpose & work coverall is made of polyethylene/polypro pylene, is packaged 25 per case, comes in white and meets ANSI 101-1996 (R2008), ASTM D 2582, ASTM D 4157, ASTM D 5733, ASTM D 751, CE, EN 1073-2:2002, EN 13034:2005, EN 13982-1:2004 standards. Proper sizing is important when buying this product. The size for this product is 4XL. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Anti-Static, Low-Linting, Radioactive Particle Protection.

The 3M disposable general purpose & work coverall is made of polyethylene/polypropylene, is packaged 25 per case, comes in white and meets ANSI 101-1996 (R2008), ASTM D 2582, ASTM D 4157, ASTM D 5733, ASTM D 751, CE, EN 1073-2:2002, EN 13034:2005, EN 13982-1:2004 standards. Proper sizing is important when buying this product. The size for this product is 4XL. These types of parts are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This SKU is designed and manufactured such that it offers the following protection: Anti-Static, Low-Linting, Radioactive Particle Protection.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Safety Clothing
Product Number 046719-64670
Product Name 3M 4540+CS White 4XL Polyethylene/Polypropylene Disposable General Purpose & Work Coveralls - Fits 52 to 55 in Chest - 046719-64670
Clothing Type Coveralls/Body Suit
Unlock Full Specs
to access all available technical data

Similar Products

T-Shirts - 100229 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clothing Type Shirt
Material Cotton; 100% Cotton
View Details
Vortec Cooling Vest -  - Vortec
Specs
Clothing Type Vest
Application Heat
View Details
Disposable Latex Medical Examination Gloves -  - Nortech Laboratories, Inc.
Specs
Clothing Type Gloves
Application Medical Exam
Material Latex/Rubber
View Details